3M Free Hanging, Panel Mount 45116-020030

Description
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45116-020030-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45116-020030-ND
Free Hanging, Panel Mount 45116-020030-ND
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG

16 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Idc Connector Type 3M
11X5369
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Idc Connector Type 3M 11X5369
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45116-020030-ND 11X5369
Product Name Free Hanging, Panel Mount Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers