3M Free Hanging, Panel Mount 45110-010000

Description
10 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45110-010000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45110-010000-ND
Free Hanging, Panel Mount 45110-010000-ND
10 Position Rectangular Receptacle Connector IDC Gold 30 AWG

10 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M
11X5348
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M 11X5348
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45110-010000-ND 11X5348
Product Name Free Hanging, Panel Mount Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details