Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
3M
4510914 60C -- LIQUID FILTRATION
3M
Liquid Filtration
4510914 60C
Description
Industrial Filter Cartridge 0.7µm (Nominal)
Quarktwin Technology Ltd.
Done
Description
Industrial Filter Cartridge 0.7µm (Nominal)
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Liquid Filtration
4510914 60C
Liquid Filtration
4510914 60C
Industrial Filter Cartridge 0.7µm (Nominal)
Industrial Filter Cartridge 0.7µm (Nominal)
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Level Sensors
Product Number
4510914 60C
Product Name
Liquid Filtration
Operating Temp
180 F (82 C)
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Measurement - Level - ultrasonic
159300090
Specs
Media Type
Liquid
Output Options
AnalogCurrent
Meter Technology Type
Ultrasonic/Sonic
View Details
Locon Sensor Systems, Inc.
Capacitive Cylindrical
LEVEL SERIES
Specs
Device Classification
Sensor Only
Measuring Range
0.0394 to 1.18 inch (1 to 30 mm)
Media Type
Dry material (Bulk solids and powders)
View Details
jbj Techniques Limited
Level Gauge
RL Series
Specs
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Fuji Electric Corp. of America
Level transmitter
FKE-5
Specs
Device Classification
Transmitter
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details