3M Free Hanging, Panel Mount 45104-000000

Description
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45104-000000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45104-000000-ND
Free Hanging, Panel Mount 45104-000000-ND
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG

4 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5336 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type 3M
11X5336
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type 3M 11X5336
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45104-000000-ND 11X5336
Product Name Free Hanging, Panel Mount Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data