3M Cable Tie; Cable Tie Material 3M 41930

Description
Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:17.78mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet
Description
Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:17.78mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material 3M - 02M0932 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material 3M
02M0932
Cable Tie; Cable Tie Material 3M 02M0932
Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:17.78mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:17.78mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02M0932
Product Name Cable Tie; Cable Tie Material 3M
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details