3M Antistatic Tape, Pet Film, 216Ft X 1; Tape Backing Material 3M 40PR (1"X72YDS)

Description
ANTISTATIC TAPE, PET FILM, 216FT X 1"; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:216ft; Tape Colour:-; Roll Length:72yard RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC TAPE, PET FILM, 216FT X 1"; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:216ft; Tape Colour:-; Roll Length:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Tape, Pet Film, 216Ft X 1; Tape Backing Material 3M - 09J9936 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Tape, Pet Film, 216Ft X 1; Tape Backing Material 3M
09J9936
Antistatic Tape, Pet Film, 216Ft X 1; Tape Backing Material 3M 09J9936
ANTISTATIC TAPE, PET FILM, 216FT X 1"; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:216ft; Tape Colour:-; Roll Length:72yard RoHS Compliant: Yes

ANTISTATIC TAPE, PET FILM, 216FT X 1"; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:216ft; Tape Colour:-; Roll Length:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09J9936
Product Name Antistatic Tape, Pet Film, 216Ft X 1; Tape Backing Material 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details