3M Tape, Anti Static, Pe Black/clear 0.25Inx72Yd; Tape Backing Material 3M 40PR (1/4"X72YDS)

Description
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.25INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:1/4" RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.25INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pe Black/clear 0.25Inx72Yd; Tape Backing Material 3M - 23H0615 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pe Black/clear 0.25Inx72Yd; Tape Backing Material 3M
23H0615
Tape, Anti Static, Pe Black/clear 0.25Inx72Yd; Tape Backing Material 3M 23H0615
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.25INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:1/4" RoHS Compliant: Yes

TAPE, ANTI STATIC, PE BLACK/CLEAR 0.25INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 23H0615
Product Name Tape, Anti Static, Pe Black/clear 0.25Inx72Yd; Tape Backing Material 3M
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Utility Grade Duct Tape - 142 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Polyethylene Coated Cloth
View Details