3M Connectors, Interconnects - Terminals - Rectangular Connectors 40145

Description
Manufacturer: 3M Win Source Part Number: 1333587-40145 Category: Connectors, Interconnects>Termin als>Rectangular Connectors Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 4/0 AWG Contact Material: Aluminum Standard Package: 10 Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.188" (30.18mm) Length - Overall: 6.000" (152.40mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.547" (13.89mm) Diameter - Barrel OD: 0.875" (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7000005891,3M40145-N D,80610033914,3M4014 5,00054007136323,3M1 62535 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1333587-40145 Category: Connectors, Interconnects>Termin als>Rectangular Connectors Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 4/0 AWG Contact Material: Aluminum Standard Package: 10 Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.188" (30.18mm) Length - Overall: 6.000" (152.40mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.547" (13.89mm) Diameter - Barrel OD: 0.875" (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7000005891,3M40145-N D,80610033914,3M4014 5,00054007136323,3M1 62535 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1333587-40145 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1333587-40145
Connectors, Interconnects - Terminals - Rectangular Connectors 1333587-40145
Manufacturer: 3M Win Source Part Number: 1333587-40145 Category: Connectors, Interconnects>Termin als>Rectangular Connectors Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 4/0 AWG Contact Material: Aluminum Standard Package: 10 Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.188" (30.18mm) Length - Overall: 6.000" (152.40mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.547" (13.89mm) Diameter - Barrel OD: 0.875" (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7000005891,3M40145-N D,80610033914,3M4014 5,00054007136323,3M1 62535 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333587-40145
Category: Connectors, Interconnects>Terminals>Rectangular Connectors
Packaging: Bulk
Color: White
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 4/0 AWG
Contact Material: Aluminum
Standard Package: 10
Mounting: Free Hanging (In-Line)
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.188" (30.18mm)
Length - Overall: 6.000" (152.40mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.547" (13.89mm)
Diameter - Barrel OD: 0.875" (22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 7000005891,3M40145-ND,80610033914,3M40145,00054007136323,3M162535
RoHS Status: RoHS Compliant

Buy Now Datasheet
Lugs - 3M162535-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 4/0 AWG 1/2 Stud

Terminal Connector Rectangular Lug, Grounding 4/0 AWG 1/2 Stud

Buy Now Datasheet
3M(Tm) Scotchlok(Tm) Aluminum Two Hole Lug 40145, Up To 35 Kv, 4/0 Awg, White 3M - 45P1268 - Newark, An Avnet Company
Chicago, IL, United States
3M(Tm) Scotchlok(Tm) Aluminum Two Hole Lug 40145, Up To 35 Kv, 4/0 Awg, White 3M
45P1268
3M(Tm) Scotchlok(Tm) Aluminum Two Hole Lug 40145, Up To 35 Kv, 4/0 Awg, White 3M 45P1268
3M(TM) Scotchlok(TM) Aluminum Two Hole Lug 40145, up to 35 kV, 4/0 AWG, White

3M(TM) Scotchlok(TM) Aluminum Two Hole Lug 40145, up to 35 kV, 4/0 AWG, White

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333587-40145 3M162535-ND 45P1268
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs 3M(Tm) Scotchlok(Tm) Aluminum Two Hole Lug 40145, Up To 35 Kv, 4/0 Awg, White 3M
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products