3M 3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40056 - 4.25 in Length - 0.72 in Inside Diameter - One Hole - 1/2 in Stud 40056

Description
The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 4.25 in.
Description
The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 4.25 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40056 - 4.25 in Length - 0.72 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13558 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40056 - 4.25 in Length - 0.72 in Inside Diameter - One Hole - 1/2 in Stud
054007-13558
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40056 - 4.25 in Length - 0.72 in Inside Diameter - One Hole - 1/2 in Stud 054007-13558
The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 4.25 in.

The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 4.25 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13558
Product Name 3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40056 - 4.25 in Length - 0.72 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details