3M Tape, Sealing, Polyester, Clr, 1Inx216Ft; Tape Backing Material 3M 40 (1"X72YDS)

Description
TAPE, SEALING, POLYESTER, CLR, 1INX216FT; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Width:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, POLYESTER, CLR, 1INX216FT; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Width:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Polyester, Clr, 1Inx216Ft; Tape Backing Material 3M - 83K9440 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Polyester, Clr, 1Inx216Ft; Tape Backing Material 3M
83K9440
Tape, Sealing, Polyester, Clr, 1Inx216Ft; Tape Backing Material 3M 83K9440
TAPE, SEALING, POLYESTER, CLR, 1INX216FT; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Width:1"RoHS Compliant: Yes

TAPE, SEALING, POLYESTER, CLR, 1INX216FT; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Tape Width:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 83K9440
Product Name Tape, Sealing, Polyester, Clr, 1Inx216Ft; Tape Backing Material 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details