3M Tape, 45.72M X 101.6Mm, Yellow; Adhesive Type 3M 4-50-3431

Description
TAPE, 45.72M X 101.6MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 101.6MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 101.6Mm, Yellow; Adhesive Type 3M - 99Y4431 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 101.6Mm, Yellow; Adhesive Type 3M
99Y4431
Tape, 45.72M X 101.6Mm, Yellow; Adhesive Type 3M 99Y4431
TAPE, 45.72M X 101.6MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

TAPE, 45.72M X 101.6MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4431
Product Name Tape, 45.72M X 101.6Mm, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF02750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details