3M Tape, 4.57M X 101.6Mm, Clear, Pe Film; Tape Type 3M 4/5/5430

Description
TAPE, 4.57M X 101.6MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Clear, Pe Film; Tape Type 3M - 99Y4419 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Clear, Pe Film; Tape Type 3M
99Y4419
Tape, 4.57M X 101.6Mm, Clear, Pe Film; Tape Type 3M 99Y4419
TAPE, 4.57M X 101.6MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4419
Product Name Tape, 4.57M X 101.6Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
White PE Foam Double Coated Rubber - 1016 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Kwiky Dot™ Discs - KD02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details