3M Tape, 4.57M X 101.6Mm, Clear, Pet; Tape Type 3M 4-5-502FL

Description
TAPE, 4.57M X 101.6MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Clear, Pet; Tape Type 3M - 99Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Clear, Pet; Tape Type 3M
99Y6568
Tape, 4.57M X 101.6Mm, Clear, Pet; Tape Type 3M 99Y6568
TAPE, 4.57M X 101.6MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6568
Product Name Tape, 4.57M X 101.6Mm, Clear, Pet; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; FlexomountT Solid Printing Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Aluminum Foil Discs - AF019MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details