"Double Coated, Double Sided Tape Acrylic Adhesive Gray 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
TAPE, 4.57M X 101.6MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Tapes | Adhesive Tapes |
| Product Number | 4-5-4943F-ND | 99Y4408 |
| Product Name | Tape | Tape, 4.57M X 101.6Mm, Grey, Pet Film; Adhesive Type 3M |
| Type | Double- Sided | Adhesive Tape; Industrial Tape |
| Color | Gray | |
| Adhesive | Acrylic | Acrylic; Acrylic Adhesive |