3M Tape, 4.57M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M 4-5-1218

Description
TAPE, 4.57M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M - 99Y4376 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M
99Y4376
Tape, 4.57M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M 99Y4376
TAPE, 4.57M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4376
Product Name Tape, 4.57M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Polyimide Tape - 2345-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyimide Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Polyimide Tape - 22-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details