3M Tape, 16.46M X 101.6Mm, Green, Pet Film; Adhesive Type 3M 4/18/8992

Description
TAPE, 16.46M X 101.6MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 101.6MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 101.6Mm, Green, Pet Film; Adhesive Type 3M - 99Y6522 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 101.6Mm, Green, Pet Film; Adhesive Type 3M
99Y6522
Tape, 16.46M X 101.6Mm, Green, Pet Film; Adhesive Type 3M 99Y6522
TAPE, 16.46M X 101.6MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 16.46M X 101.6MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6522
Product Name Tape, 16.46M X 101.6Mm, Green, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
Lead Foil Discs - LF00375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details