3M Connector, Circular, Rcpt, 4Pos, Cable; Product Range 3M 3N304-D000-S08BF

Description
CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:3N1 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:3N1 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular, Rcpt, 4Pos, Cable; Product Range 3M - 48W2663 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 4Pos, Cable; Product Range 3M
48W2663
Connector, Circular, Rcpt, 4Pos, Cable; Product Range 3M 48W2663
CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:3N1 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:3N1 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W2663
Product Name Connector, Circular, Rcpt, 4Pos, Cable; Product Range 3M
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type - ET-SIM6SD - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details