3M Power Sanding Sheets & Belts 3M235U 03657

Description
3M 3M235U 03657 Abrasive Paper
Request a Quote
Description
3M 3M235U 03657 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 153347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
153347
Power Sanding Sheets & Belts 153347
3M 3M235U 03657 Abrasive Paper

3M 3M235U 03657 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 153347
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883405 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194023 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - XA911 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cotton Cloth
Type Aluminum Oxide
Grit Size 16 to 400 # or Microns
View Details