3M Advanced Materials Division 3M™ Specialty Glass

Description
Sealing fuel cells. Conducting electricity in solar cells. Insulating metal oxide varistors. One versatile family of materials is vital to all these applications and more – and it all starts with glass. 3M™ Specialty Glasses are inspiring innovation in precision electronics, semiconductor manufacturing, renewable energy and other high technology industries. These specialty glass compounds offer a number of advantages over metals, plastics and other materials. Combining hardness with light weight, 3M specialty glasses can withstand extremely high temperatures, are highly resistant to corrosion and wear and have excellent electrical insulation properties. In addition, we can provide custom designed glass formulations tailored for desired electrical and sealing properties. We offer a wide range of formulations, available as powders, flakes, crizzled frit or custom milled to your specifications. 3M specialty glasses are precision-manufactur ed for unmatched consistency, batch after batch. And they’re backed by our 50 years of insight and experience in glass design, engineering and production.
Description
Sealing fuel cells. Conducting electricity in solar cells. Insulating metal oxide varistors. One versatile family of materials is vital to all these applications and more – and it all starts with glass. 3M™ Specialty Glasses are inspiring innovation in precision electronics, semiconductor manufacturing, renewable energy and other high technology industries. These specialty glass compounds offer a number of advantages over metals, plastics and other materials. Combining hardness with light weight, 3M specialty glasses can withstand extremely high temperatures, are highly resistant to corrosion and wear and have excellent electrical insulation properties. In addition, we can provide custom designed glass formulations tailored for desired electrical and sealing properties. We offer a wide range of formulations, available as powders, flakes, crizzled frit or custom milled to your specifications. 3M specialty glasses are precision-manufactur ed for unmatched consistency, batch after batch. And they’re backed by our 50 years of insight and experience in glass design, engineering and production.

Suppliers

Company
Product
Description
Supplier Links
3M™ Specialty Glass -  - 3M Advanced Materials Division
St. Paul, MN, USA
3M™ Specialty Glass
3M™ Specialty Glass
Sealing fuel cells. Conducting electricity in solar cells. Insulating metal oxide varistors. One versatile family of materials is vital to all these applications and more – and it all starts with glass. 3M™ Specialty Glasses are inspiring innovation in precision electronics, semiconductor manufacturing, renewable energy and other high technology industries. These specialty glass compounds offer a number of advantages over metals, plastics and other materials. Combining hardness with light weight, 3M specialty glasses can withstand extremely high temperatures, are highly resistant to corrosion and wear and have excellent electrical insulation properties. In addition, we can provide custom designed glass formulations tailored for desired electrical and sealing properties. We offer a wide range of formulations, available as powders, flakes, crizzled frit or custom milled to your specifications. 3M specialty glasses are precision-manufactur ed for unmatched consistency, batch after batch. And they’re backed by our 50 years of insight and experience in glass design, engineering and production.

Sealing fuel cells. Conducting electricity in solar cells. Insulating metal oxide varistors. One versatile family of materials is vital to all these applications and more – and it all starts with glass.

3M™ Specialty Glasses are inspiring innovation in precision electronics, semiconductor manufacturing, renewable energy and other high technology industries. These specialty glass compounds offer a number of advantages over metals, plastics and other materials. Combining hardness with light weight, 3M specialty glasses can withstand extremely high temperatures, are highly resistant to corrosion and wear and have excellent electrical insulation properties. In addition, we can provide custom designed glass formulations tailored for desired electrical and sealing properties.

We offer a wide range of formulations, available as powders, flakes, crizzled frit or custom milled to your specifications. 3M specialty glasses are precision-manufactured for unmatched consistency, batch after batch. And they’re backed by our 50 years of insight and experience in glass design, engineering and production.

Supplier's Site

Technical Specifications

  3M Advanced Materials Division
Product Category Glass Tube and Rod
Product Name 3M™ Specialty Glass
Applications Surface Protection
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shape / Form Rod
Glass Type Glass; GlassCeramic
Applications Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
View Details
Glass Capillary Tubes -  - Accu-Glass
Specs
Shape / Form Tube
Width / OD 0.1250 inch (3.17 mm)
I.D. 1.00E-3 to 0.0200 inch (0.0254 to 0.5080 mm)
View Details
Quartz Rod -  - Robuster Quartz
Robuster Quartz
Specs
Shape / Form Rod
Glass Type Quartz
Applications Mechanical. Physical, Thermal Applications; Chemical or material processing; HV / Electrical
View Details
SCHOTT Duran® Lab Glass (Tubed) -  - Abrisa Technologies
Specs
Glass Type Glass; Borosilicate
Length 0.6693 to 5.91 inch (17 to 150 mm)
Width / OD 0.1181 to 12.8 inch (3 to 325 mm)
View Details