3M Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M 3M SJ5632 9" X 5

Description
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M - 99Y3960 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M
99Y3960
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M 99Y3960
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99Y3960
Product Name Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers