3M Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M 3M SJ5632 9" X 10

Description
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M - 99Y3959 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M
99Y3959
Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M 99Y3959
FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, RESILIENT ROLLSTOCK, PU, 0.8MM; Bumper / Feet Mounting:Adhesive; Height:0.8mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99Y3959
Product Name Feet, Resilient Rollstock, Pu, 0.8Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers