3M Tape, 54.86M X 50.8Mm, Clear, Paper; Adhesive Type 3M 3M 9472LE 2" X 60YD

Description
TAPE, 54.86M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 50.8Mm, Clear, Paper; Adhesive Type 3M - 99Y6490 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 50.8Mm, Clear, Paper; Adhesive Type 3M
99Y6490
Tape, 54.86M X 50.8Mm, Clear, Paper; Adhesive Type 3M 99Y6490
TAPE, 54.86M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 54.86M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6490
Product Name Tape, 54.86M X 50.8Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data