TAPE, 65.84M X 12.7MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:850 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4324 |
| Product Name | Tape, 65.84M X 12.7Mm, Red, Pet Film; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |