3M Tape, 4.57M X 12.7Mm, Pvf Film, White; Tape Type 3M 3M 838

Description
TAPE, 4.57M X 12.7MM, PVF FILM, WHITE; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:838 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PVF FILM, WHITE; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:838 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Pvf Film, White; Tape Type 3M - 12AC6953 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pvf Film, White; Tape Type 3M
12AC6953
Tape, 4.57M X 12.7Mm, Pvf Film, White; Tape Type 3M 12AC6953
TAPE, 4.57M X 12.7MM, PVF FILM, WHITE; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:838 SeriesRoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PVF FILM, WHITE; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:838 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6953
Product Name Tape, 4.57M X 12.7Mm, Pvf Film, White; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Linerless Foil Tape - 345 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0050 inches (0.1270 mm)
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details