3M Flap Disc 3M-64376

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-64376 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Precision Shaped Ceramic Grain Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13300 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-64376 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Precision Shaped Ceramic Grain Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13300 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 3M-64376 - Reid Supply
Norton Shores, MI, United States
Flap Disc
3M-64376
Flap Disc 3M-64376
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-64376 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Precision Shaped Ceramic Grain Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13300 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 3M-64376 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Precision Shaped Ceramic Grain Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13300 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 3M-64376
Product Name Flap Disc
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749507 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Type Alumina Zirconia
Max Speed 8600 to 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mandrel Mounted Wheel Brushes - BMF-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details