3M Depressed Center Grinding Wheel 3M-64317

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 5 in OD x 1/4 in T with a 5/8-11 in arbor hole size.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 5 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Grinding Wheel - 3M-64317 - Reid Supply
Norton Shores, MI, United States
Depressed Center Grinding Wheel
3M-64317
Depressed Center Grinding Wheel 3M-64317
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 5 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Made from Precision Shaped Ceramic Grain; Overall dimensions: 5 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Grinding Wheels
Product Number 3M-64317
Product Name Depressed Center Grinding Wheel
Type Ceramic (e.g., Norton SG®, Norton Quantum®); Precision-Shaped Ceramic Grain
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529041 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details