3M Tape, 65.84M X 12.7Mm, Yellow, Pet Film; Adhesive Type 3M 3M 56 0.5" X 72YD

Description
TAPE, 65.84M X 12.7MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 12.7MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 12.7Mm, Yellow, Pet Film; Adhesive Type 3M - 99Y4308 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 12.7Mm, Yellow, Pet Film; Adhesive Type 3M
99Y4308
Tape, 65.84M X 12.7Mm, Yellow, Pet Film; Adhesive Type 3M 99Y4308
TAPE, 65.84M X 12.7MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

TAPE, 65.84M X 12.7MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4308
Product Name Tape, 65.84M X 12.7Mm, Yellow, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Peformance Temp Surface Protection Tape - 2A825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD00468 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details