3M Tape, 4Mm X 4Mm, White, Paper; Adhesive Type 3M 3M 5557 4MMSQ-100

Description
TAPE, 4MM X 4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:10.2 mil (0.259 mm); Tape Backing Material:-; Tape Width - Imperial:0.158"RoHS Compliant: Yes
Datasheet
Description
TAPE, 4MM X 4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:10.2 mil (0.259 mm); Tape Backing Material:-; Tape Width - Imperial:0.158"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4Mm X 4Mm, White, Paper; Adhesive Type 3M - 99Y4272 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4Mm X 4Mm, White, Paper; Adhesive Type 3M
99Y4272
Tape, 4Mm X 4Mm, White, Paper; Adhesive Type 3M 99Y4272
TAPE, 4MM X 4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:10.2 mil (0.259 mm); Tape Backing Material:-; Tape Width - Imperial:0.158"RoHS Compliant: Yes

TAPE, 4MM X 4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:10.2 mil (0.259 mm); Tape Backing Material:-; Tape Width - Imperial:0.158"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4272
Product Name Tape, 4Mm X 4Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil/Glass Tape - 409 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0085 inches (0.2159 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details