TAPE, 65.84M X 152.4MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4265 |
| Product Name | Tape, 65.84M X 152.4Mm, Clear, Polyester; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |