3M Flap Disc 3M-49614

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49614 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 50 Grit, 7/8 in Mounting Size, and 13300 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49614 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 50 Grit, 7/8 in Mounting Size, and 13300 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 3M-49614 - Reid Supply
Norton Shores, MI, United States
Flap Disc
3M-49614
Flap Disc 3M-49614
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49614 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 50 Grit, 7/8 in Mounting Size, and 13300 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 3M-49614 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 50 Grit, 7/8 in Mounting Size, and 13300 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 3M-49614
Product Name Flap Disc
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834133017 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PD503 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details