3M Flap Disc 3M-49610

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49610 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49610 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 3M-49610 - Reid Supply
Norton Shores, MI, United States
Flap Disc
3M-49610
Flap Disc 3M-49610
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 3M-49610 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 3M-49610 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Ceramic Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 3M-49610
Product Name Flap Disc
Type Ceramic
Max Speed 8600 rpm
Backing / Base Cloth; Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502603 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Disc - WEI-31356 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details