3M Tape, 54.86M X 12.7Mm, Tan, Pet Film; Adhesive Type 3M 3M 46 0.5" X 60YD

Description
TAPE, 54.86M X 12.7MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 12.7MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 12.7Mm, Tan, Pet Film; Adhesive Type 3M - 99Y4113 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 12.7Mm, Tan, Pet Film; Adhesive Type 3M
99Y4113
Tape, 54.86M X 12.7Mm, Tan, Pet Film; Adhesive Type 3M 99Y4113
TAPE, 54.86M X 12.7MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

TAPE, 54.86M X 12.7MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4113
Product Name Tape, 54.86M X 12.7Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508748-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Cellophane Office Tape - 4101PV2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cellophane Office Tape
Adhesive Cellophane
Thickness 0.0020 inches (0.0508 mm)
View Details