3M Tape, 3.175Mm Dia, Green, Crepe Paper; Adhesive Type 3M 3M 233+ .125" -5000 (CASE-10)

Description
TAPE, 3.175MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 3.175MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.175Mm Dia, Green, Crepe Paper; Adhesive Type 3M - 99Y4058 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.175Mm Dia, Green, Crepe Paper; Adhesive Type 3M
99Y4058
Tape, 3.175Mm Dia, Green, Crepe Paper; Adhesive Type 3M 99Y4058
TAPE, 3.175MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 3.175MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4058
Product Name Tape, 3.175Mm Dia, Green, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502689-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ05000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details