3M Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M 3M-2090-0.25X60

Description
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M - 99Y4348 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M
99Y4348
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M 99Y4348
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4348
Product Name Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Skived PTFE Tape - 215-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Kwiky Dot™ Discs - KD00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details