3M Tape, 65.83M X 25.4Mm, Pet Film, White; Adhesive Type 3M 3M 1350F-1 1" X 72YD-WHITE

Description
TAPE, 65.83M X 25.4MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.83M X 25.4MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.83M X 25.4Mm, Pet Film, White; Adhesive Type 3M - 99Y4021 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.83M X 25.4Mm, Pet Film, White; Adhesive Type 3M
99Y4021
Tape, 65.83M X 25.4Mm, Pet Film, White; Adhesive Type 3M 99Y4021
TAPE, 65.83M X 25.4MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 65.83M X 25.4MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4021
Product Name Tape, 65.83M X 25.4Mm, Pet Film, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3110 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details