3M Free Hanging, Panel Mount 38A04-0018-000 FL

Description
4 Position Rectangular Splice Connector IDC Gold 18 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Splice Connector IDC Gold 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-38A04-0018-000FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-38A04-0018-000FL-ND
Free Hanging, Panel Mount 19-38A04-0018-000FL-ND
4 Position Rectangular Splice Connector IDC Gold 18 AWG

4 Position Rectangular Splice Connector IDC Gold 18 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Product Range 3M - 68AH8312 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Product Range 3M
68AH8312
Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Product Range 3M 68AH8312
WTB CONN, RCPT, 4POS, 1ROW, 2MM; Product Range:38A Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount; No. of Rows:1Rows RoHS Compliant: Yes

WTB CONN, RCPT, 4POS, 1ROW, 2MM; Product Range:38A Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-38A04-0018-000FL-ND 68AH8312
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Product Range 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details