3M Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor; Cable Shielding 3M 3811/09

Description
RIBBON CABLE, 9 CONDUCTOR, 100FT, 26AWG, 300V, MULTICOLOR; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 9 CONDUCTOR, 100FT, 26AWG, 300V, MULTICOLOR; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor; Cable Shielding 3M - 23C7917 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor; Cable Shielding 3M
23C7917
Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor; Cable Shielding 3M 23C7917
RIBBON CABLE, 9 CONDUCTOR, 100FT, 26AWG, 300V, MULTICOLOR; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

RIBBON CABLE, 9 CONDUCTOR, 100FT, 26AWG, 300V, MULTICOLOR; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23C7917
Product Name Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details