"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
CBL RIBN 50COND 0.05 GRY FOOT
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157907-100-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |