3M Interconnect Solutions Ribbon Cable, Pvc, 25Way, Per M; Cable Shielding 3M 3801/25

Description
RIBBON CABLE, PVC, 25WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:31.75mm; No. of Max Strands xRoHS Compliant: Yes
Description
RIBBON CABLE, PVC, 25WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:31.75mm; No. of Max Strands xRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Pvc, 25Way, Per M; Cable Shielding 3M - 37AJ1941 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 25Way, Per M; Cable Shielding 3M
37AJ1941
Ribbon Cable, Pvc, 25Way, Per M; Cable Shielding 3M 37AJ1941
RIBBON CABLE, PVC, 25WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:31.75mm; No. of Max Strands xRoHS Compliant: Yes

RIBBON CABLE, PVC, 25WAY, PER M; Cable Shielding:Unscreened; No. of Cores:25Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:31.75mm; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site
FLAT CABLE;ROUND CONDUCTOR;100';25 CONDUCTORS - 70115013 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';25 CONDUCTORS
70115013
FLAT CABLE;ROUND CONDUCTOR;100';25 CONDUCTORS 70115013
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 37AJ1941 70115013
Product Name Ribbon Cable, Pvc, 25Way, Per M; Cable Shielding 3M FLAT CABLE;ROUND CONDUCTOR;100';25 CONDUCTORS
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details