7000057777 80610088512 16/CAB/RC/TYP1/26AWG
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 16COND 0.05 GRY FEET
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3801/16 100 | 3M156105-5-ND |
| Product Name | 7000057777 80610088512 16/CAB/RC/TYP1/26AWG/STR/.050/ | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |