7000057776 80610088488 10/CAB/RC/TYP1/26AWG
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 10COND 0.05 GRY FEET
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3801/10 100 | 3M156104-25-ND |
| Product Name | 7000057776 80610088488 10/CAB/RC/TYP1/26AWG/STR/.050/ | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |