WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68AH8286 |
| Product Name | Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M |
| Gender | Female / Jack |