"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 10.0' (3.05m)"
"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
CBL RIBN 50COND 0.05 BLACK FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | MB50A-10-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |