"Flat Ribbon Cable Black 40 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | MB40A-5-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |