3M Flat Cables 3759/30

Description
3M Round, Jacketed, Flat Cable, 3759 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3759 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3759/30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3759/30
Flat Cables 3759/30
3M Round, Jacketed, Flat Cable, 3759 Se

3M Round, Jacketed, Flat Cable, 3759 Se

Buy Now
Flat Ribbon Cables - 3759/30-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3759/30-ND
Flat Ribbon Cables 3759/30-ND
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 300.0' (91.44m)"

"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 300.0' (91.44m)"

Buy Now Datasheet
Round-To-Flat Cable, Spliced, 30 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 22C6080 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 30 Conductor, 100Ft, 28Awg; Cable Shielding 3M
22C6080
Round-To-Flat Cable, Spliced, 30 Conductor, 100Ft, 28Awg; Cable Shielding 3M 22C6080
ROUND-TO-FLAT CABLE, SPLICED, 30 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 30 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3759/30 3759/30-ND 22C6080
Product Name Flat Cables Flat Ribbon Cables Round-To-Flat Cable, Spliced, 30 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details