3M Round-To-Flat Cable, Spliced, 25 Conductor, 28Awg, 100Ft; Cable Shielding 3M 3759/25

Description
ROUND-TO-FLAT CABLE, SPLICED, 25 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, SPLICED, 25 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, Spliced, 25 Conductor, 28Awg, 100Ft; Cable Shielding 3M - 95F7316 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 25 Conductor, 28Awg, 100Ft; Cable Shielding 3M
95F7316
Round-To-Flat Cable, Spliced, 25 Conductor, 28Awg, 100Ft; Cable Shielding 3M 95F7316
ROUND-TO-FLAT CABLE, SPLICED, 25 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 25 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F7316
Product Name Round-To-Flat Cable, Spliced, 25 Conductor, 28Awg, 100Ft; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details