3M Cable, Flat; 20; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.95 in. 3759/20

Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Datasheet
Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 20; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.95 in. - 70115024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 20; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.95 in.
70115024
Cable, Flat; 20; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.95 in. 70115024
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site
Ribbon Cable, 20Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 50AC7857 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
50AC7857
Ribbon Cable, 20Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 50AC7857
RIBBON CABLE, 20WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; No. RoHS Compliant: Yes

RIBBON CABLE, 20WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Round-To-Flat Cable, Spliced, 20 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 18C3949 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 20 Conductor, 100Ft, 28Awg; Cable Shielding 3M
18C3949
Round-To-Flat Cable, Spliced, 20 Conductor, 100Ft, 28Awg; Cable Shielding 3M 18C3949
ROUND-TO-FLAT CABLE, SPLICED, 20 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 20 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70115024 50AC7857 18C3949
Product Name Cable, Flat; 20; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.95 in. Ribbon Cable, 20Way, 30.5M, 28Awg, 50V; Cable Shielding 3M Round-To-Flat Cable, Spliced, 20 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details