"Flat Ribbon Cable Black 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 25.0' (7.62m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157804-25-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |