3M Interconnect Solutions Cable, Flat; 10; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.45 in. 3759/10

Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 10; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.45 in. - 70115021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 10; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.45 in.
70115021
Cable, Flat; 10; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.45 in. 70115021
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70115021
Product Name Cable, Flat; 10; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.45 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-20-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details