3M Round-To-Flat Cable, Spliced, 9 Conductor, 28Awg, 100Ft; Cable Shielding 3M 3759/09

Description
ROUND-TO-FLAT CABLE, SPLICED, 9 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, SPLICED, 9 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, Spliced, 9 Conductor, 28Awg, 100Ft; Cable Shielding 3M - 27X7291 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 9 Conductor, 28Awg, 100Ft; Cable Shielding 3M
27X7291
Round-To-Flat Cable, Spliced, 9 Conductor, 28Awg, 100Ft; Cable Shielding 3M 27X7291
ROUND-TO-FLAT CABLE, SPLICED, 9 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 9 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7291
Product Name Round-To-Flat Cable, Spliced, 9 Conductor, 28Awg, 100Ft; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details